The VO617A series is an optocoupler with phototransistor output, designed for signal transmission between electrically isolated circuits. It features a GaAs infrared LED optically coupled to a silicon planar phototransistor in a DIP-4 package with 2.54 mm spacing. The device supports an isolation voltage of 5300 V RMS, a collector-emitter voltage of 80 V, and operates from -55 °C to +110 °C. The VO617A-3X006 variant corresponds to the DIP-4, option 6 package with a CTR range of 63 to 125% at 5 mA forward current. It meets UL/cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), BSI, CQC GB4943.1-2011, CQC GB8898-2011, and FIMKO safety approvals. Total power dissipation is 200 mW.
Optocoupler - Transistor Output, TRANSISTOR OUTPUT OPTOCOUPLER Product overview: VO617A-3X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-3X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO617A-3X006 |
| Product Name | Bipolar Transistor |
| TJ | -55 C (-67 F) |