The VO617A series is an optocoupler with a GaAs infrared emitting diode optically coupled to a silicon phototransistor, designed for signal transmission between electrically isolated circuits. It is available in a SMD-4 package with 400 mil spacing and option 7, suitable for surface mount applications. The device offers an isolation voltage of 5300 V RMS, a collector-emitter voltage of 80 V, and operates from -55 °C to +110 °C. It meets UL/cUL 1577, DIN EN 60747-5-5, BSI, CQC GB4943.1-2011, CQC GB8898-2011, and FIMKO certifications. The current transfer ratio for the VO617A-2 variant ranges from 40% to 80% at 5 mA forward current. Coupling capacitance is 0.4 pF, and collector-emitter saturation voltage is 0.25 to 0.4 V at 1 mA forward current and 5 mA collector current.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R Product overview: VO617A-2X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-2X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO617A-2X017T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 50 milliamps |