Vishay Intertechnology, Inc. SMD 80V 60mA 5kV Bipolar Transistor VO617A-2X007T

Description
Optocoupler, 80V VCEO, 60mA IF, 5kV Isolation, SMD Product overview: VO617A-2X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 60mA, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 60mA, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-2X007T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Optocoupler, 80V VCEO, 60mA IF, 5kV Isolation, SMD Product overview: VO617A-2X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 60mA, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 60mA, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-2X007T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Optocoupler with phototransistor output, featuring 80 V collector-emitter voltage, 60 mA forward current rating, and 5300 V RMS isolation. The VO617A series is housed in an SMD-4 package with option 7, providing 2.54 mm pin spacing and high common mode immunity. It operates from -55 °C to +110 °C and meets UL/cUL 1577, DIN EN 60747-5-5, BSI, CQC GB 4943.1-2022, and FIMKO safety standards. Current transfer ratio ranges from 40% to 80% at 5 mA forward current. Coupling capacitance is 0.4 pF, and output saturation voltage is 0.4 V max at 5 mA collector current and 1 mA forward current.

Datasheet Summary
Powered by GS/AI

Optocoupler with phototransistor output, featuring 80 V collector-emitter voltage, 60 mA forward current rating, and 5300 V RMS isolation. The VO617A series is housed in an SMD-4 package with option 7, providing 2.54 mm pin spacing and high common mode immunity. It operates from -55 °C to +110 °C and meets UL/cUL 1577, DIN EN 60747-5-5, BSI, CQC GB 4943.1-2022, and FIMKO safety standards. Current transfer ratio ranges from 40% to 80% at 5 mA forward current. Coupling capacitance is 0.4 pF, and output saturation voltage is 0.4 V max at 5 mA collector current and 1 mA forward current.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 80V 60mA 5kV Bipolar Transistor
903-VO617A-2X007T
SMD 80V 60mA 5kV Bipolar Transistor 903-VO617A-2X007T
Optocoupler, 80V VCEO, 60mA IF, 5kV Isolation, SMD Product overview: VO617A-2X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 60mA, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 60mA, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-2X007T can be used for catalog matching and distributor lookup.

Optocoupler, 80V VCEO, 60mA IF, 5kV Isolation, SMD Product overview: VO617A-2X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 60mA, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 60mA, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-2X007T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-VO617A-2X007T
Product Name SMD 80V 60mA 5kV Bipolar Transistor
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697506 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
Single Bipolar Transistors - BC846A/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers