Vishay Intertechnology, Inc. DIP Bipolar Transistor VO617A-2

Description
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, PLASTIC, DIP-4 Product overview: VO617A-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, PLASTIC, DIP-4 Product overview: VO617A-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VO617A-2 is a DIP-4 packaged optocoupler featuring a GaAs infrared LED optically coupled to a silicon phototransistor, designed for signal transmission between electrically isolated circuits. It provides 5300 V RMS isolation voltage, a collector-emitter voltage rating of 80 V, and an operating temperature range of -55 °C to +110 °C. The device has a current transfer ratio of 63% to 125% at 5 mA forward current, with a collector-emitter saturation voltage of up to 0.4 V and switching times of 3 μs turn-on and 2.3 μs turn-off. It meets UL/ cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), BSI, and CQC safety standards. The package has a pin spacing of 2.54 mm and complies with IEC 60950 for reinforced insulation up to 400 V RMS. Creepage and clearance distances are ≥ 7 mm for standard DIP-4 configuration.

Datasheet Summary
Powered by GS/AI

The VO617A-2 is a DIP-4 packaged optocoupler featuring a GaAs infrared LED optically coupled to a silicon phototransistor, designed for signal transmission between electrically isolated circuits. It provides 5300 V RMS isolation voltage, a collector-emitter voltage rating of 80 V, and an operating temperature range of -55 °C to +110 °C. The device has a current transfer ratio of 63% to 125% at 5 mA forward current, with a collector-emitter saturation voltage of up to 0.4 V and switching times of 3 μs turn-on and 2.3 μs turn-off. It meets UL/ cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), BSI, and CQC safety standards. The package has a pin spacing of 2.54 mm and complies with IEC 60950 for reinforced insulation up to 400 V RMS. Creepage and clearance distances are ≥ 7 mm for standard DIP-4 configuration.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Bipolar Transistor
903-VO617A-2
DIP Bipolar Transistor 903-VO617A-2
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, PLASTIC, DIP-4 Product overview: VO617A-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-2 can be used for catalog matching and distributor lookup.

Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, PLASTIC, DIP-4 Product overview: VO617A-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-VO617A-2
Product Name DIP Bipolar Transistor
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-25H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 7114945 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details