The VO617A-1X017T is a surface-mount optocoupler with a phototransistor output, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation voltage, an operating temperature range of -55 °C to +110 °C, and a current transfer ratio (CTR) of 40% to 80% at 5 mA forward current. The device is housed in an SMD-4 package with option 7, providing a creepage and clearance distance of at least 7 mm. It meets safety standards including UL 1577, cUL 1577, BSI, and DIN EN 60747-5-5. Switching times are typified at 2 µs rise and fall, with a turn-on time of 3 µs and turn-off time of 2.3 µs under non-saturated conditions. Maximum collector-emitter voltage is 80 V, and power dissipation is limited to 200 mW total.
Transistor Output Optocoupler, 1-Element, 5300V Isolation, GREEN, SMD, 4 PIN Product overview: VO617A-1X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-1X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO617A-1X017T |
| Product Name | SMD 5300V Bipolar Transistor |
| PD | 0.1500 milliwatts |