The VO617A-1 is a DIP-4 optocoupler with a phototransistor output, designed for electrical isolation between circuits. It features a 5300 V RMS isolation voltage, an 80 V collector-emitter breakdown voltage, and operates from -55 °C to +110 °C. The device has a current transfer ratio (CTR) range of 40% to 80% at 5 mA forward current and exhibits fast switching times with a turn-on time of 3 μs and turn-off time of 2.3 μs in non-saturated mode. It complies with UL/ cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), BSI, and CQC safety standards. The package has a 2.54 mm pin spacing, with creepage and clearance distances of at least 7 mm. The device is available in both through-hole and SMD versions, with option 6 for DIP-4 configurations.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, PLASTIC, DIP-4 Product overview: VO617A-1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO617A-1 |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 50 milliamps |