The VO615C-4X016 is a DIP-4 optocoupler with a GaAs infrared diode emitter and silicon phototransistor detector, designed for signal transmission between electrically isolated circuits. It features a 5300 Vrms isolation test voltage, 80 V collector-emitter voltage, and operates from -55 °C to +110 °C. The device has a current transfer ratio of 160 to 320 %, a coupling capacitance of 0.4 pF, and complies with UL1577, cUL, DIN EN 60747-5-5 (VDE 0884), FIMKO EN60065 and EN60950-1, and CQC GB8898-2001. It uses a standard 400 mil DIP-4 package with 2.54 mm pin spacing and is available in tape and reel packaging with T1 rotation.
OPTOISOLATOR 5.3KV TRANS 4-DIP Product overview: VO615C-4X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615C-4X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615C-4X016 |
| Product Name | 5.3KV DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |