The VO615C series is a low input current optocoupler with a phototransistor output, designed for signal transmission between electrically isolated circuits in applications such as AC adapters, SMPS, PLC, and factory automation. It is housed in a DIP-4 package with 0.100" (2.54 mm) pin spacing. The device features an isolation test voltage of 5300 V RMS, a collector-emitter voltage rating of 80 V, and operates over a temperature range of -55 °C to +110 °C. It meets UL, cUL, FIMKO, CQC GB 4943.1-2022, and DIN EN 60747-5-5 (VDE 0884) standards. The VO615C-2X016 variant belongs to the CTR bin of 63 to 125 % at I_F = 10 mA and V_CE = 5 V.
Transistor Output Optocoupler, Product overview: VO615C-2X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615C-2X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615C-2X016 |
| Product Name | Bipolar Transistor |
| TJ | -55 C (-67 F) |