The VO615A is a phototransistor optocoupler with a gallium arsenide infrared-emitting diode in a 4-pin dual in-line plastic package, designed for reinforced electrical isolation in safety-critical applications. It supports an operating ambient temperature range of -55 °C to +110 °C, has a rated isolation voltage of 600 V RMS, and an impulse voltage rating of 6 kV. The device meets safety standards including UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5). The package has a pin pitch of 2.54 mm, a body width of 7.62 mm, and a length of 10.16 mm for standard DIP-4 variants. Creepage and clearance distances are 7.6 mm or greater depending on package option.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, DIP-4 Product overview: VO615A from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 50 milliamps |