The VO615A is a phototransistor optocoupler with an infrared-emitting diode, housed in a SMD-4 package measuring 9.27 mm by 10.16 mm, designed for reinforced electrical isolation in safety-critical applications. It supports an isolation test voltage of 1.6 kV, a recurring peak isolation voltage of 850 V, and a transient overvoltage rating of 6 kV. The device operates from -55 °C to +110 °C and meets safety standards including UL 1577, cUL 1577, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5). The SMD-4, option 7 variant provides surface-mount compatibility with a creepage and clearance distance of at least 7.6 mm.
1-Ch Optocoupler, 70V VCEO, 600% CTR, 50mA Ic, SMD Product overview: VO615A-X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-X007T |
| Product Name | SMD 70V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |