The VO615A is a phototransistor optocoupler with a gallium arsenide infrared LED in a 4-pin dual inline plastic package, designed for reinforced electrical isolation in safety-critical applications such as switch-mode power supplies and microprocessor interfaces. It has a creepage and clearance distance of 7.6 mm for DIP-4 with option 6, an operating temperature range of -55 °C to +110 °C, and supports an isolation test voltage of 1.6 kV, a recurring peak isolation voltage of 850 V, and a transient overvoltage rating of 6 kV. The part meets UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The DIP-4 package dimensions are 7.62 mm x 10.16 mm, with a body height greater than 0.6 mm and lead spacing greater than 8 mm. The VO615A-X006 is a variant of the VO615A series with option 6, which corresponds to the DIP-4, 400 mil package configuration.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, 0.400 INCH, ROHS COMPLIANT, PLASTIC, DIP-4 Product overview: VO615A-X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-X006 |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 50 milliamps |