The VO615A is a phototransistor optocoupler with a gallium arsenide infrared-emitting diode in a 4-pin SMD package, designed for reinforced electrical isolation in safety-critical applications. It has a creepage and clearance distance of 7.6 mm, an isolation test voltage of 1.6 kV, and a rated repetitive peak isolation voltage of 850 V. The device operates from -55 °C to +110 °C and meets UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The VO615A-9X017T variant is a surface-mounted version with a current transfer ratio of 200 to 400 % at 10 mA input current.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, SMD, 4 PIN Product overview: VO615A-9X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-9X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-9X017T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 50 milliamps |