The VO615A series is a phototransistor optocoupler in a 4-pin plastic dual inline package, designed for reinforced electrical isolation in safety-critical applications up to 600 V mains voltage. It features a 6 kV impulse isolation voltage, 600 V RMS recurring isolation voltage, and 850 V repetitive peak isolation voltage. The device meets UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, with creepage and clearance distances of 7.6 mm or 8.0 mm depending on package variant. Operating ambient temperature ranges from -55 °C to +110 °C, and isolation resistance exceeds 10^9 Ω at 125 °C. The VO615A-9 variant has a current transfer ratio of 200% to 400% at 5 mA forward current and 10 mA collector current.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, 0.400 INCH, ROHS COMPLIANT, PLASTIC, DIP-4 Product overview: VO615A-9X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-9X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-9X016 |
| Product Name | DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |