Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 799176-VO615A-9X007T
Packaging: Reel package
Operating Temperature Range: -55°C ~ 110°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.43V
Rise / Fall Time (Typ): 3μs, 4.7μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 6μs, 5μs
Family Name: VO615A
Categories: Isolators
Manufacturer Package: 4-SMD
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 200% @ 5mA
Current Transfer Ratio (Maximum): 400% @ 5mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): TLP421F(D4-GB,TP4); TLP421F(D4MDN2-TP4; TLP421F(GRH-TP4); TLP421F(KMT3-TP4);
Introduction Date: March 23, 2008
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
1CH Optocoupler, 70V VCEO, 60mA IF, 50mA IC, SMD Product overview: VO615A-9X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-9X007T can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 799176-VO615A-9X007T | 903-VO615A-9X007T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - VO615A-9X007T | SMD 70V 60mA 50mA Bipolar Transistor |
| Package Type | SOT3 | |
| Packing Method | Tape Reel; Reel package | |
| TJ | -55 to 110 C (-67 to 230 F) | -55 C (-67 F) |