The VO615A is a phototransistor optocoupler with a gallium arsenide infrared-emitting diode in a 4-pin plastic dual inline package, designed for reinforced electrical isolation. It operates from -55 °C to +110 °C, with a transient overvoltage rating of 6 kV peak, an isolation test voltage of 1.6 kV, and a rated isolation voltage of 600 V RMS. The SMD-4, option 7 variant has a 7.62 mm x 10.16 mm footprint, 7.6 mm creepage and clearance, and 0.4 mm insulation thickness. It meets UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5). The VO615A-9X007 variant has a current transfer ratio of 200 to 400 % at 10 mA forward current.
Optocoupler - Transistor Output, TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, SMD, 4 PIN Product overview: VO615A-9X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-9X007 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-9X007 |
| Product Name | SMD Bipolar Transistor |
| PD | 0.1500 milliwatts |