The VO615A is a phototransistor optocoupler with a gallium arsenide infrared emitter in a 4-pin DIP package, designed for reinforced electrical isolation in safety-critical applications such as switch-mode power supplies and microprocessor interfaces. It has a 7.62 mm lead spacing and complies with IEC 60664-1, UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5). The device supports a maximum isolation voltage of 600 V RMS, a transient overvoltage rating of 6 kV, and a repetitive peak isolation voltage of 850 V. The current transfer ratio for the VO615A-9 variant ranges from 200% to 400% at 5 mA forward current. The operating ambient temperature range is -55 °C to +110 °C, and the insulation thickness is at least 0.4 mm.
1CH Optocoupler, 70V VCEO, 60mA IF, 400% CTR, PDIP Product overview: VO615A-9X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-9X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-9X006 |
| Product Name | 70V 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |