The VO615A-8X017T is a surface-mount optocoupler with a phototransistor output and a 4-pin SMD package, designed for reinforced electrical isolation in safety-critical applications. It features a 6 kV peak transient isolation voltage, 850 V repetitive peak isolation voltage, and an operating ambient temperature range of -55 °C to +110 °C. The device complies with UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The collector-emitter voltage rating is 70 V, and the forward current rating is 60 mA. The current transfer ratio range for this variant is 80 to 160 % at 5 mA and 10 mA forward current, with a creepage and clearance distance of 7.6 mm. The package dimensions are 7.62 mm by 10.16 mm with a profile greater than 0.6 mm.
1CH Optocoupler, 5kV Isolation, 70V VCEO, 60mA IF, SMD Product overview: VO615A-8X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-8X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-8X017T |
| Product Name | SMD 5kV 70V 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |