The VO615A-8X016 is a phototransistor optocoupler in a DIP-4 package with a 7.62 mm lead pitch and 10.16 mm lead span, designed for reinforced electrical isolation up to 600 V RMS and transient overvoltage protection up to 6 kV. It operates within a temperature range of -55 °C to +110 °C, with a creepage and clearance distance of 8.0 mm, and meets UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The device has a current transfer ratio between 80% and 160% at 5 mA input current and 5 V collector-emitter voltage, and a peak collector current rating of 100 mA.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, 0.400 INCH, ROHS COMPLIANT, PLASTIC, DIP-4 Product overview: VO615A-8X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-8X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-8X016 |
| Product Name | DIP Bipolar Transistor |
| PD | 70 milliwatts |