The VO615A-8X007T is a surface-mount optocoupler with a phototransistor output, designed for reinforced electrical isolation in safety-critical applications such as switch-mode power supplies and microprocessor interfaces. It features a 4-pin SMD package with a creepage and clearance distance of at least 7.6 mm, and an operating ambient temperature range of -55 °C to +110 °C. The device meets isolation ratings of 6 kV peak transient voltage and 850 V repetitive peak voltage, and is certified to UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5). The current transfer ratio for this variant is 80% to 160% with 5 mA input current and 5 V collector-emitter voltage.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, SMD, 4 PIN Product overview: VO615A-8X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-8X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-8X007T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 50 milliamps |