The VO615A-7X009T is a phototransistor optocoupler in a surface-mount SMD-4 package with 7.62 mm pin pitch and 9.27 mm body length, designed for reinforced electrical isolation up to 6 kV transient and 600 V RMS recurring voltage. It operates from -55 °C to +110 °C, meets UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 safety standards, and has a current transfer ratio of 80% to 160% at 5 mA input current and 5 V collector-emitter voltage. The package has a minimum insulation thickness of 0.4 mm, 7.6 mm creepage, and 7.6 mm clearance distance, and supports switching with turn-on and turn-off times of 3 µs and 10 µs respectively at 10 mA forward current and 1 kΩ load.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, SMD, 4 PIN Product overview: VO615A-7X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-7X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-7X009T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 50 milliamps |