The VO615A-7X007T is a phototransistor optocoupler in a surface-mount DIP-4 package with a 10.16 mm lead spacing, designed for reinforced electrical isolation in safety-critical applications. It features a 6 kV transient isolation voltage, 600 V RMS recurring isolation voltage, and supports an operating ambient temperature range of -55 °C to +110 °C. The device meets UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, with a creepage and clearance distance of 7.6 mm. Its current transfer ratio ranges from 80% to 160% at 5 mA input current and 5 V collector-emitter voltage.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, SMD, 4 PIN Product overview: VO615A-7X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-7X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-7X007T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 50 milliamps |