The VO615A-6X007T is a phototransistor optocoupler in a surface-mount DIP-4 package with a 10.16 mm lead spacing and 9.27 mm package width, designed for reinforced electrical isolation in safety-critical applications. It supports an isolation test voltage of 1.6 kV, a rated isolation voltage of 600 V RMS, and a transient overvoltage rating of 6 kV. Operating ambient temperature ranges from -55 °C to +110 °C. The device is certified to UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5). Current transfer ratio for this variant is specified at 100% to 300% with 5 mA LED current and 5 V collector-emitter voltage. Creepage and clearance distances are ≥ 7.6 mm. Input safety current is 130 mA, and output safety power is 265 mW.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, SMD, 4 PIN Product overview: VO615A-6X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-6X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-6X007T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 50 milliamps |