The VO615A series is a phototransistor optocoupler with a gallium arsenide infrared-emitting diode in a 4-pin plastic dual inline package, designed for reinforced isolation in safety-critical applications up to 600 V RMS mains voltage. It has a creepage distance of 7.6 mm for SMD-4 option 9, an isolation test voltage of 1.6 kV, and a transient overvoltage rating of 6 kV. The device meets UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, with an operating temperature range of -55 °C to +110 °C. The VO615A-4 variant has a current transfer ratio of 160% to 320% at 10 mA forward current.
1-CH DC-IN Transistor DC-OUT Optocoupler, 4-Pin PDIP SMD Product overview: VO615A-4X019T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-4X019T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-4X019T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 50000 milliamps |