The VO615A-4X017T is a phototransistor optocoupler with a gallium arsenide infrared emitter in a surface-mount SMD-4 package, designed for reinforced electrical isolation up to 6 kV transient overvoltage and 600 V RMS recurring isolation voltage. It meets safety standards including UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5). The device has a 7.62 mm x 10.16 mm footprint, a 0.6 mm minimum insulation thickness, and operates from -55 °C to +110 °C. The current transfer ratio for the -4 variant ranges from 160% to 320% at 10 mA forward current.
1-CH DC-IN Transistor Optocoupler, 5kV, 4-Pin PDIP SMD Product overview: VO615A-4X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-4X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-4X017T |
| Product Name | SMD 5kV Bipolar Transistor |
| IC(max) | 50000 milliamps |