The VO615A is a phototransistor optocoupler with a gallium arsenide infrared-emitting diode in a 4-pin dual inline package, designed for reinforced electrical isolation up to 600 V RMS and transient overvoltage of 6 kV. It meets UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The package has a creepage and clearance distance of 7.6 mm for DIP-4 and 8.0 mm for DIP-4, 400 mil, option 6, with insulation thickness greater than 0.4 mm. The device supports an operating temperature range from -55 °C to +110 °C and has a current transfer ratio of 160 % to 320 % at 10 mA input current and 5 V collector-emitter voltage.
1-CH DC-IN Transistor Optocoupler, 5kV, PDIP, 4-Pin Product overview: VO615A-4X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-4X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-4X016 |
| Product Name | 5kV Bipolar Transistor |
| IC(max) | 50000 milliamps |