The VO615A-4X009T is a phototransistor optocoupler in a surface-mount DIP-4 package with 7.62 mm pin spacing and 9.27 mm minimal body length, designed for reinforced electrical isolation up to 6 kV transient and 600 V RMS recurring voltage. It operates across -55 °C to +110 °C ambient temperature and meets safety standards including UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5). The device has a current transfer ratio of 160 to 320 % at 10 mA input current, a cut-off frequency of 110 kHz, and creepage and clearance distances of at least 7.6 mm. It is rated for pollution degree 2 and insulation group IIIa with a comparative tracking index of 250.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, SMD, 4 PIN Product overview: VO615A-4X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-4X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-4X009T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 50 milliamps |