The VO615A-4X007T is a phototransistor optocoupler with a gallium arsenide infrared-emitting diode in a surface-mount, 4-pin SMD package, designed for reinforced electrical isolation in safety-critical applications. It operates over an ambient temperature range of -55 °C to +110 °C, supports a maximum isolation voltage of 600 V RMS and a transient overvoltage of 6 kV, and meets safety standards including UL 1577, cUL 1577, BSI, and DIN EN 60747-5-5 (VDE 0884-5). The device has a creepage and clearance distance of at least 7.6 mm, with an insulation thickness of at least 0.4 mm, and a current transfer ratio of 160 to 320 % at 5 mA input and 5 V collector-emitter voltage. The SMD-4, option 7 package measures 9.27 mm by 7.62 mm, mounting to standard reflow profiles.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, SMD, 4 PIN Product overview: VO615A-4X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-4X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-4X007T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 50 milliamps |