The VO615A-3X018T is a phototransistor optocoupler in a surface-mount DIP-4 package with a 7.62 mm lead pitch and 0.6 mm minimum body thickness, designed for reinforced electrical isolation up to 600 V RMS and transient overvoltage of 6 kV. It complies with UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The device has a minimum creepage and clearance distance of 8.0 mm and insulation thickness of 0.4 mm, with an operating temperature range of -55 °C to +110 °C. The current transfer ratio for this variant is specified between 100 % and 200 % at an input current of 10 mA. The part is certified for use in safety applications up to 300 V mains voltage and meets pollution degree 2 and insulation group IIIa.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, SMD, 4 PIN Product overview: VO615A-3X018T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-3X018T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-3X018T |
| Product Name | SMD Bipolar Transistor |
| TJ | -55 C (-67 F) |