The VO615A-3X017T is a surface-mount, 4-pin optocoupler with a phototransistor output, designed for reinforced electrical isolation in safety-critical applications. It features a 7.62 mm lead spacing and dimensions of 9.27 mm x 10.16 mm, with a minimum insulation thickness of 0.4 mm. The device supports an isolation test voltage of 1.6 kV, a rated isolation voltage of 600 V RMS, and a transient overvoltage rating of 6 kV. It meets safety standards including UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5). The current transfer ratio ranges from 100% to 200% at 10 mA forward current and 5 V collector-emitter voltage. Operation is specified from -55 °C to +110 °C ambient temperature. The package complies with RoHS and IEC 60664-1 for pollution degree 2 and insulation group IIIa.
1-CH DC-IN Transistor Optocoupler, 5kV, PDIP SMD Product overview: VO615A-3X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-3X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-3X017T |
| Product Name | SMD 5kV Bipolar Transistor |
| IC(max) | 50000 milliamps |