The VO615A-3X016 is a phototransistor optocoupler with a gallium arsenide infrared LED in a DIP-4, 400 mil package, designed for reinforced electrical isolation up to 600 V RMS and transient overvoltage of 6 kV. It features a current transfer ratio of 100 to 200 % at 5 mA forward current and 10 mA collector current, with an isolation resistance of at least 10^9 Ω at 100 °C and 500 V. The device meets safety standards including UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5). Operating temperature ranges from -55 °C to +110 °C, with a creepage and clearance distance of 8.0 mm and insulation thickness of at least 0.4 mm.
DC-IN Transistor Optocoupler, 1-CH, 5kV, PDIP Product overview: VO615A-3X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-3X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-3X016 |
| Product Name | 5kV Bipolar Transistor |
| IC(max) | 50000 milliamps |