The VO615A is a phototransistor optocoupler in a 4-pin dual inline plastic package, designed for reinforced electrical isolation in safety-critical applications such as switch-mode power supplies and microprocessor interfaces. It features a 6 kV transient overvoltage rating, 600 V RMS isolation voltage, and complies with UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) standards. The device operates from -55 °C to +110 °C with a creepage distance of 7.62 mm and insulation thickness of at least 0.4 mm. The VO615A-3 variant specifies a current transfer ratio of 34% to 70% at 1 mA forward current and 100% to 200% at 5 mA forward current, with a collector-emitter saturation voltage of 0.3 V maximum. The X006 suffix indicates a DIP-4 package with 400 mil lead pitch.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, 0.400 INCH, ROHS COMPLIANT, PLASTIC, DIP-4 Product overview: VO615A-3X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-3X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-3X006 |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 50 milliamps |