Vishay Intertechnology, Inc. 70V 5kV DIP Bipolar Transistor VO615A-3X001

Description
1-Ch Optocoupler, 70V VCEO, 5kV Isolation, DIP Product overview: VO615A-3X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-3X001 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-Ch Optocoupler, 70V VCEO, 5kV Isolation, DIP Product overview: VO615A-3X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-3X001 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VO615A is a phototransistor optocoupler in a 4-pin DIP package, designed for reinforced electrical isolation in safety-critical applications such as switch-mode power supplies and microprocessor interfaces. It features a 6 kV transient isolation voltage, 600 V RMS recurring isolation voltage, and an operating temperature range of -55 °C to +110 °C. The package has a 7.62 mm lead pitch and meets UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The VO615A-3 variant specifies a current transfer ratio of 34% to 70% at 1 mA forward current and 100% to 200% at 10 mA forward current, with a collector-emitter voltage rating of 70 V.

Datasheet Summary
Powered by GS/AI

The VO615A is a phototransistor optocoupler in a 4-pin DIP package, designed for reinforced electrical isolation in safety-critical applications such as switch-mode power supplies and microprocessor interfaces. It features a 6 kV transient isolation voltage, 600 V RMS recurring isolation voltage, and an operating temperature range of -55 °C to +110 °C. The package has a 7.62 mm lead pitch and meets UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The VO615A-3 variant specifies a current transfer ratio of 34% to 70% at 1 mA forward current and 100% to 200% at 10 mA forward current, with a collector-emitter voltage rating of 70 V.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70V 5kV DIP Bipolar Transistor
903-VO615A-3X001
70V 5kV DIP Bipolar Transistor 903-VO615A-3X001
1-Ch Optocoupler, 70V VCEO, 5kV Isolation, DIP Product overview: VO615A-3X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-3X001 can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 70V VCEO, 5kV Isolation, DIP Product overview: VO615A-3X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-3X001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-VO615A-3X001
Product Name 70V 5kV DIP Bipolar Transistor
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274879P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
20 V, 2 A PNP medium power transistors - BC69-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Single Bipolar Transistors - BC850CE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers