The VO615A-2X016 is a phototransistor optocoupler with a 4-pin dual inline package, designed for reinforced electrical isolation in safety-critical applications such as switch-mode power supplies and microprocessor interfaces. It features a 6 kV transient isolation voltage, 600 V RMS isolation voltage, and an operating ambient temperature range of -55 °C to +110 °C. The device complies with UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) standards. The current transfer ratio for the -2 variant is 63% to 125% at 5 mA and 5 V, with a maximum collector current of 50 mA and collector-emitter voltage of 70 V. The package has a creepage and clearance distance of at least 7.6 mm and an insulation thickness of 0.4 mm.
1CH Optocoupler, 70V VCEO, 60mA IF, 5kV Isolation, DIP Product overview: VO615A-2X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, 5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, 5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-2X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-2X016 |
| Product Name | 70V 60mA 5kV DIP Bipolar Transistor |
| IC(max) | 50 milliamps |