The VO615A-2X009T is a phototransistor optocoupler in a surface-mount SMD-4 package, designed for reinforced electrical isolation in safety-critical applications. It has a 7.62 mm lead spacing, 10.16 mm length, and 9.27 mm width, with 7.6 mm minimum creepage and clearance. It meets UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) with a 6 kV transient overvoltage rating, 850 V repetitive peak isolation voltage, and 600 V RMS isolation voltage. Operating temperature ranges from -55 °C to +110 °C. The current transfer ratio is 63% to 125% at 10 mA forward current. Isolation resistance exceeds 10^9 Ω at 100 °C and 500 V. Output safety power is 265 mW. Tape and reel packaging is standard.
1-CH DC-IN Transistor Optocoupler, 5kV, 4-Pin PDIP SMD Product overview: VO615A-2X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-2X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-2X009T |
| Product Name | SMD 5kV Bipolar Transistor |
| IC(max) | 50000 milliamps |