Vishay Intertechnology, Inc. SMD 5kV Bipolar Transistor VO615A-2X007T

Description
1-CH DC-IN Transistor Optocoupler, 5kV, 4-Pin PDIP SMD Product overview: VO615A-2X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-2X007T can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-CH DC-IN Transistor Optocoupler, 5kV, 4-Pin PDIP SMD Product overview: VO615A-2X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-2X007T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VO615A-2X007T is a phototransistor optocoupler with a gallium arsenide infrared-emitting diode in a surface-mount SMD-4 package, 7.62 mm wide and 9.27 mm long, designed for reinforced electrical isolation up to 6 kV transient overvoltage. It operates across -55 °C to +110 °C, meets UL 1577, cUL 1577, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, and has a current transfer ratio of 63% to 125% at 10 mA forward current. The part includes a 0.6 mm minimum insulation thickness and 7.6 mm creepage and clearance distances for safety-compliant applications such as switch-mode power supplies and microprocessor interfaces.

Datasheet Summary
Powered by GS/AI

The VO615A-2X007T is a phototransistor optocoupler with a gallium arsenide infrared-emitting diode in a surface-mount SMD-4 package, 7.62 mm wide and 9.27 mm long, designed for reinforced electrical isolation up to 6 kV transient overvoltage. It operates across -55 °C to +110 °C, meets UL 1577, cUL 1577, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, and has a current transfer ratio of 63% to 125% at 10 mA forward current. The part includes a 0.6 mm minimum insulation thickness and 7.6 mm creepage and clearance distances for safety-compliant applications such as switch-mode power supplies and microprocessor interfaces.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5kV Bipolar Transistor
903-VO615A-2X007T
SMD 5kV Bipolar Transistor 903-VO615A-2X007T
1-CH DC-IN Transistor Optocoupler, 5kV, 4-Pin PDIP SMD Product overview: VO615A-2X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-2X007T can be used for catalog matching and distributor lookup.

1-CH DC-IN Transistor Optocoupler, 5kV, 4-Pin PDIP SMD Product overview: VO615A-2X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-2X007T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-VO615A-2X007T
Product Name SMD 5kV Bipolar Transistor
IC(max) 50000 milliamps
Unlock Full Specs
to access all available technical data