The VO615A series is a phototransistor optocoupler with a gallium arsenide infrared-emitting diode in a 4-pin plastic dual inline package, designed for reinforced electrical isolation in safety-critical applications. It supports operating ambient temperatures from -55 °C to +110 °C, has a rated isolation voltage of 600 V RMS, an impulse voltage rating of 6 kV peak, and a repetitive peak isolation voltage of 850 V. The package has a creepage and clearance distance of at least 7.6 mm for DIP-4 and 8.0 mm for DIP-4, 400 mil, option 6, with insulation thickness of at least 0.4 mm. It meets safety standards including UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5). The current transfer ratio for the VO615A-2 variant is 63% to 125% at 10 mA forward current. The part is available in DIP-4, 400 mil, option 6 configuration with tape and reel packaging.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, 0.400 INCH, ROHS COMPLIANT, PLASTIC, DIP-4 Product overview: VO615A-2X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-2X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-2X006 |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 50 milliamps |