Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, DIP-4 Product overview: VO615A-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-2 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279703-VO615A-2
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 4-DIP
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-DIP
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 63% at 10mA
Current Transfer Ratio (Maximum): 125% at 10mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 3μs, 4.7μs
Turn On / Turn Off Time: 6μs, 5μs
Voltage - Forward (Vf): 1.43V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 903-VO615A-2 | 1279703-VO615A-2 |
| Product Name | DIP Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - VO615A-2 |
| IC(max) | 50 milliamps | |
| PD | 70 milliwatts | |
| hfe | 125 |