The VO615A-1X009T is a phototransistor optocoupler in a SMD-4 package with a creepage distance of 7.6 mm, designed for reinforced electrical isolation up to 6 kV transient overvoltage and 600 V RMS isolation voltage. It operates over an ambient temperature range of -55 °C to +110 °C and meets safety standards including UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5. The device has a current transfer ratio of 40% to 80% at 5 mA forward current and 10 mA forward current, with a collector-emitter voltage rating of 70 V and a forward current rating of 60 mA. Input to output isolation resistance is at least 10ⁱ¹ Ω at 100 °C and 500 V. The package dimensions are 7.62 mm × 9.27 mm, with a minimum insulation thickness of 0.4 mm.
1Ch Optocoupler, 70V VCEO, 60mA IF, 5kV Isolation, SMD Product overview: VO615A-1X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-1X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-1X009T |
| Product Name | SMD 70V 60mA 5kV Bipolar Transistor |
| IC(max) | 50 milliamps |