The VO615A-1X007T is a phototransistor optocoupler in a surface-mount DIP-4 package, consisting of a gallium arsenide infrared LED optically coupled to a phototransistor. It features a 6 kV rated impulse voltage, 600 V RMS isolation voltage, and operates over an ambient temperature range of -55 °C to +110 °C. The device meets UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. Its current transfer ratio ranges from 40% to 80% at 5 mA forward current and V_CE = 5 V. Dimensions include a lead spacing of 7.62 mm and a body height minimum of 0.6 mm. The package is certified for reinforced isolation in application classes I to IV at mains voltages up to 600 V.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, SMD, 4 PIN Product overview: VO615A-1X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-1X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-1X007T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 50 milliamps |