Vishay Intertechnology, Inc. DIP Bipolar Transistor VO615A-1

Description
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, DIP-4 Product overview: VO615A-1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, DIP-4 Product overview: VO615A-1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Bipolar Transistor
903-VO615A-1
DIP Bipolar Transistor 903-VO615A-1
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, DIP-4 Product overview: VO615A-1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-1 can be used for catalog matching and distributor lookup.

Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, DIP-4 Product overview: VO615A-1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - VO615A-1 - 1279701-VO615A-1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO615A-1
1279701-VO615A-1
Optoisolators - Transistor, Photovoltaic Output - VO615A-1 1279701-VO615A-1
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279701-VO615A-1 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-DIP Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 70V Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 40% at 10mA Current Transfer Ratio (Maximum): 80% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 4.7μs Turn On / Turn Off Time: 6μs, 5μs Voltage - Forward (Vf): 1.43V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279701-VO615A-1
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 4-DIP
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-DIP
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 40% at 10mA
Current Transfer Ratio (Maximum): 80% at 10mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 3μs, 4.7μs
Turn On / Turn Off Time: 6μs, 5μs
Voltage - Forward (Vf): 1.43V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-VO615A-1 1279701-VO615A-1
Product Name DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - VO615A-1
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data