The VO610A-4X017T is a surface-mount optocoupler with a phototransistor output and an infrared LED, housed in a SMD-4 package with option 7 casing. It provides reinforced electrical isolation rated for 6 kV transient overvoltage, 600 V RMS continuous isolation, and 850 V repetitive peak isolation voltage, with a minimum insulation thickness of 0.4 mm. The device operates within an ambient temperature range of -55 °C to +110 °C and meets safety standards including UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), BSI, and CQC. It has a collector-emitter voltage rating of 70 V and a forward current rating of 60 mA. Current transfer ratio ranges from 160% to 320% at 10 mA input current. The package has a creepage and clearance distance of at least 7.6 mm.
Optocoupler Phototransistor 70V 60mA 5kV SMD 110°C Product overview: VO610A-4X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO610A-4X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO610A-4X017T |
| Product Name | SMD 70V 60mA 5kV Bipolar Transistor |
| IC(max) | 100 milliamps |