The VO610A-3X019T is a surface-mount optocoupler with a phototransistor output and a gallium arsenide infrared emitter in a 4-pin SMD package, designed for reinforced electrical isolation. It shares the series' isolation ratings: 600 V RMS continuous, 850 V repetitive peak, and 6 kV transient peak, with 0.4 mm insulation thickness and 7.6 mm creepage and clearance. It is certified to UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), BSI, and CQC standards. The part supports an operating ambient temperature range of -55 °C to +110 °C, with a collector-emitter voltage rating of 70 V and maximum forward current of 60 mA. Current transfer ratio is specified between 160 % and 320 % at 10 mA forward current.
Optocoupler, 70V VCEO, 60mA IF, 200% CTR, 5kV Isolation, SMD Product overview: VO610A-3X019T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO610A-3X019T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO610A-3X019T |
| Product Name | SMD 70V 60mA 5kV Bipolar Transistor |
| IC(max) | 100 milliamps |