The VO610A is a phototransistor optocoupler with a gallium arsenide infrared-emitting diode, housed in a 4-pin dual inline package. It offers reinforced isolation with a rated isolation voltage of 600 V RMS, a transient overvoltage rating of 6 kV, and an insulation thickness of at least 0.4 mm. Operating temperature ranges from -55 °C to +110 °C. The device meets safety standards including UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), BSI, and CQC. The VO610A-3X016 variant is a DIP-4 package with a 400 mil lead spacing and is certified for reinforced isolation. Current transfer ratio for this variant is 100 to 200 % at 10 mA forward current.
Optocoupler Phototransistor 5kV 300mV 60mA DIP 110°C Product overview: VO610A-3X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO610A-3X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO610A-3X016 |
| Product Name | 5kV 60mA DIP Bipolar Transistor |
| IC(max) | 100 milliamps |