The VO610A-3X009T is a surface-mount phototransistor optocoupler with a 4-pin SMD package, featuring an infrared LED and phototransistor in a 7.62 mm lead pitch. It provides reinforced electrical isolation with a maximum rated isolation voltage of 600 V RMS, a transient overvoltage rating of 6 kV, and a repetitive peak isolation voltage of 850 V. The device meets safety standards including UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), BSI, and CQC, with an insulation thickness of at least 0.4 mm and a creepage distance of at least 8 mm. It operates from -55 °C to +110 °C, has a current transfer ratio of 160% to 320% at 10 mA forward current, and a collector current rating of 50 mA.
1-CH DC-IN Transistor Optocoupler, 5kV, 4-Pin PDIP SMD Product overview: VO610A-3X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO610A-3X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO610A-3X009T |
| Product Name | SMD 5kV Bipolar Transistor |
| IC(max) | 50000 milliamps |