The VO610A-3 is a phototransistor optocoupler with a gallium arsenide infrared-emitting diode in a 4-pin plastic DIP package, designed for reinforced electrical isolation in safety class II applications. It supports an operating ambient temperature range of -55 °C to +110 °C, with a rated isolation voltage of 600 V RMS, a maximum transient isolation voltage of 6 kV peak, and a creepage and clearance distance of 7.6 mm. The part meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), BSI, and CQC safety certifications. Its current transfer ratio ranges from 100% to 200% at 5 V collector-emitter voltage and 10 mA forward current.
Optocoupler Phototransistor 70V 60mA 5kV DIP 110°C Product overview: VO610A-3 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, 5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, 5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO610A-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO610A-3 |
| Product Name | 70V 60mA 5kV DIP Bipolar Transistor |
| IC(max) | 100 milliamps |