The VO610A-2 is a phototransistor optocoupler with a gallium arsenide infrared LED in a 4-pin plastic dual inline package, designed for reinforced electrical isolation in safety class II applications. It has a 50 mA maximum collector current, 70 V collector-emitter voltage, and 60 mA forward current rating. The device supports an operating ambient temperature range of -55 °C to +110 °C and an isolation test voltage of 1.6 kV. It meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), and IEC 68-climate classification 55/110/21 standards. The current transfer ratio (CTR) ranges from 63% to 125% at 10 mA forward current and 5 V collector-emitter voltage. The creepage and clearance distances are at least 7.6 mm for the DIP-4 package, with an insulation thickness of ≥ 0.4 mm.
Optocoupler Phototransistor 5kV DIP 70V 60mA 110°C Product overview: VO610A-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO610A-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO610A-2 |
| Product Name | 5kV 70V 60mA DIP Bipolar Transistor |
| IC(max) | 100 milliamps |