The VO610A-1X019T is a phototransistor optocoupler in a SMD-4 package with option 9 mounting, featuring a 4-pin surface-mount configuration and a creepage distance of at least 7.6 mm. It complies with UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), BSI, and CQC safety standards, offering an isolation test voltage of 1.6 kV, a rated isolation voltage of 600 V RMS, and a transient overvoltage rating of 6 kV. The device supports an operating ambient temperature range from -55 °C to +110 °C, with insulation thickness of at least 0.4 mm and a current transfer ratio ranging from 40% to 80% under specified test conditions.
1-CH DC-IN Transistor Optocoupler, 5kV, 4-Pin PDIP SMD Product overview: VO610A-1X019T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO610A-1X019T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO610A-1X019T |
| Product Name | SMD 5kV Bipolar Transistor |
| IC(max) | 50000 milliamps |