Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 799175-VO4258H-X007T
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD (0.300", 7.62mm)
Approvals: BSI, cUR, FIMKO, UR
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 800V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Family Name: VO4258
Zero Crossing Circuit: No
Categories: Isolators
Manufacturer Package: 6-SMD
Current - On State (It (RMS)) (Maximum): 300mA
Static dV/dt (Minimum): 5kV/μs
Current - LED Trigger (Ift) (Maximum): 2mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): FOD4218S; FOD4208S; FOD4218SD; FOD4208SD;
Introduction Date: September 21, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 799175-VO4258H-X007T |
| Product Name | Optoisolators - Triac, SCR Output - VO4258H-X007T |
| Package Type | 6-SMD (0.300", 7.62mm) |