Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 799174-VO4257M
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Approvals: BSI, cUR, FIMKO, UR
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 700V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Family Name: VO4257
Zero Crossing Circuit: No
Categories: Isolators
Manufacturer Package: 6-DIP
Current - On State (It (RMS)) (Maximum): 300mA
Static dV/dt (Minimum): 5kV/μs
Current - LED Trigger (Ift) (Maximum): 3mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): MOC3080; MOC3052M_F132; MOC3052M_NL; MOC3082;
Introduction Date: September 21, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 799174-VO4257M |
| Product Name | Optoisolators - Triac, SCR Output - VO4257M |
| Package Type | DIP; 6-DIP (0.300", 7.62mm) |