Vishay Precision Group SMD 800V Signal Isolator and Optocoupler VO4158M-X018T

Description
Optocoupler Triac 1CH 800V Zero-Crossing 6-Pin PDIP SMD Product overview: VO4158M-X018T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 800V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4158M-X018T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler Triac 1CH 800V Zero-Crossing 6-Pin PDIP SMD Product overview: VO4158M-X018T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 800V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4158M-X018T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 800V Signal Isolator and Optocoupler - 904-VO4158M-X018T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 800V Signal Isolator and Optocoupler
904-VO4158M-X018T
SMD 800V Signal Isolator and Optocoupler 904-VO4158M-X018T
Optocoupler Triac 1CH 800V Zero-Crossing 6-Pin PDIP SMD Product overview: VO4158M-X018T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 800V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4158M-X018T can be used for catalog matching and distributor lookup.

Optocoupler Triac 1CH 800V Zero-Crossing 6-Pin PDIP SMD Product overview: VO4158M-X018T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 800V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VO4158M-X018T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VO4158M-X018T
Triac & SCR Output Optocouplers VO4158M-X018T
Triac & SCR Output Optocouplers Phototriac ZC 800V 3mA 5kV/us VDE

Triac & SCR Output Optocouplers Phototriac ZC 800V 3mA 5kV/us VDE

Buy Now Datasheet
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Vishay - 62W1307 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Vishay
62W1307
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Vishay 62W1307
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V RoHS Compliant: Yes

Supplier's Site
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Vishay - 63W3431 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Vishay
63W3431
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Vishay 63W3431
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Input Current:60mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-VO4158M-X018T VO4158M-X018T 62W1307 63W3431
Product Name SMD 800V Signal Isolator and Optocoupler Triac & SCR Output Optocouplers Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Vishay Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Vishay
Output AC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI3021ASXUMA1TR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8230BD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details